The SE-325 series is a neutral-grounding-re
SE-325ESN is a neutral-grounding resistor monitor with a supply voltage of 240 ac and a ground-fault trip level of 0.5–4.0 A.
Win Source Part Number: 1272446-SE-325ESN
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-325
Termination Style: Screw Terminal
Features: Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overvoltage
Delay Time: 0.1 ~ 2s
Voltage - Supply: 240VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-325ESN
NGR MON 240 VAC EXT RF NON-LATCH
NGR MON 240 VAC EXT RF NON-LATCH
Industrial Relays NGR MON 240VAC NON-LATCHING
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-325ESN | 1272446-SE-325ESN | 5666-SE-325ESN-ND | SE-325ESN | SE-325ESN |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 240 volts | 240 volts |