The SE-135 is a microprocessor-based
The SE-134C/SE-135 is a microprocessor-based
GF-GC MON 18-72 VDC USES SE-TA12
Win Source Part Number: 1272460-SE-135-10
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-135
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 2.5s
Voltage - Supply: 24 ~ 48VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-135-10
Industrial Relays Ground Fault 18-72V Ground-Check
GF-GC MON 18-72 VDC USES SE-TA12
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-135-10 | 5666-SE-135-10-ND | 1272460-SE-135-10 | SE-135-10 | SE-135-10 |
| Product Name | Ground-Fault Ground-Check Monitor | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Operating Temp | -40 to 140 F (-40 to 60 C) | -40 to 140 F (-40 to 60 C) |