Littelfuse, Inc. Industrial Automation and Controls - Protection Relays & Systems SE-107EL

Description
Win Source Part Number: 1272462-SE-107EL Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-107 Termination Style: Screw Terminal Features: Automatic Reset, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 1s Voltage - Supply: 240VAC Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.5 ~ 4A ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1272462-SE-107EL Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-107 Termination Style: Screw Terminal Features: Automatic Reset, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 1s Voltage - Supply: 240VAC Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.5 ~ 4A ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Protection Relays & Systems - 1272462-SE-107EL - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272462-SE-107EL
Industrial Automation and Controls - Protection Relays & Systems 1272462-SE-107EL
Win Source Part Number: 1272462-SE-107EL Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-107 Termination Style: Screw Terminal Features: Automatic Reset, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 1s Voltage - Supply: 240VAC Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.5 ~ 4A ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1272462-SE-107EL
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-107
Termination Style: Screw Terminal
Features: Automatic Reset, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 1s
Voltage - Supply: 240VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-107EL
Industrial Relays SE-107EL
Industrial Relays GROUND FAULT GROUND-CHECK

Industrial Relays GROUND FAULT GROUND-CHECK

Buy Now Datasheet
Protection Relays & Systems - SE-107EL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-107EL
Protection Relays & Systems SE-107EL
GF-GC MONITOR UVR LATCHING GC 24

GF-GC MONITOR UVR LATCHING GC 24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 1272462-SE-107EL SE-107EL SE-107EL
Product Name Industrial Automation and Controls - Protection Relays & Systems Industrial Relays Protection Relays & Systems
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers