Littelfuse, Inc. Ground-Fault Ground-Check Monitor SE-107

Description
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.
Request a Quote
Description
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SE-107 is a ground-fault ground-check monitor for resistance-grounded systems, designed to protect portable equipment in underground mining applications with trailing cables up to 5 kV. It operates in UV-trip mode only, with a fail-safe ground-check circuit and standard harmonic filtering to prevent false operation. The device has adjustable trip levels of 0.5, 2.0, and 4.0 A and trip time settings from 0.1 to 1.0 s. It includes a 1N5339B termination device and requires a CT200 series current transformer. The SE-107 is conformally coated for harsh environments and features a local and remote reset button. Dimensions are 150 mm high, 109 mm wide, and 100 mm deep. It is CSA certified, UL Listed (E340889), and C-Tick certified. Input voltage is 120 Vac or 120 Vac/Vdc, as specified in the ordering information.

Datasheet Summary
Powered by GS/AI

The SE-107 is a ground-fault ground-check monitor for resistance-grounded systems, designed to protect portable equipment in underground mining applications with trailing cables up to 5 kV. It operates in UV-trip mode only, with a fail-safe ground-check circuit and standard harmonic filtering to prevent false operation. The device has adjustable trip levels of 0.5, 2.0, and 4.0 A and trip time settings from 0.1 to 1.0 s. It includes a 1N5339B termination device and requires a CT200 series current transformer. The SE-107 is conformally coated for harsh environments and features a local and remote reset button. Dimensions are 150 mm high, 109 mm wide, and 100 mm deep. It is CSA certified, UL Listed (E340889), and C-Tick certified. Input voltage is 120 Vac or 120 Vac/Vdc, as specified in the ordering information.

Suppliers

Company
Product
Description
Supplier Links
Ground-Fault Ground-Check Monitor - SE-107 - Littelfuse, Inc.
Rosemont, IL, United States
Ground-Fault Ground-Check Monitor
SE-107
Ground-Fault Ground-Check Monitor SE-107
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.

The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.

Datasheet
Protection Relays & Systems - 5666-SE-107-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-107-ND
Protection Relays & Systems 5666-SE-107-ND
GROUND-FAULT GROUND-CHECK MON

GROUND-FAULT GROUND-CHECK MON

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272464-SE-107 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272464-SE-107
Industrial Automation and Controls - Protection Relays & Systems 1272464-SE-107
Win Source Part Number: 1272464-SE-107 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-107 Termination Style: Screw Terminal Features: Automatic Reset, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 1s Voltage - Supply: 120VAC Mounting Type: Chassis Mount Trip Range: 0.5 ~ 5A ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-107,SE-107, F10437

Win Source Part Number: 1272464-SE-107
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-107
Termination Style: Screw Terminal
Features: Automatic Reset, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 1s
Voltage - Supply: 120VAC
Mounting Type: Chassis Mount
Trip Range: 0.5 ~ 5A
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-107,SE-107,F10437

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-107
Industrial Relays SE-107
Industrial Relays GROUND FAULT GROUND-CHECK

Industrial Relays GROUND FAULT GROUND-CHECK

Buy Now Datasheet
Protection Relays & Systems - SE-107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-107
Protection Relays & Systems SE-107
GROUND-FAULT GROUND-CHECK MON

GROUND-FAULT GROUND-CHECK MON

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number SE-107 5666-SE-107-ND 1272464-SE-107 SE-107 SE-107
Product Name Ground-Fault Ground-Check Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Industrial Relays Protection Relays & Systems
Supply Voltage Range 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details