Aratas America LLC DIP Switches A6E-2104

Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SW948-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW948-ND
DIP Switches SW948-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - A6E-2104 - 1134774-A6E-2104 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - A6E-2104
1134774-A6E-2104
DIP Switches - A6E-2104 1134774-A6E-2104
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1134774-A6E-2104 Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Flux Protection Contact Finish: Gold Voltage Rating: 24VDC Height Above Board: 0.280" (7.10mm) Length: 0.261" (6.63mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.omron.com/index3 .html Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: Not Applicable Current Rating (Amps): 25mA

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1134774-A6E-2104
Packaging: Tube
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Sealed - Flux Protection
Contact Finish: Gold
Voltage Rating: 24VDC
Height Above Board: 0.280" (7.10mm)
Length: 0.261" (6.63mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.omron.com/index3.html
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: Not Applicable
Current Rating (Amps): 25mA

Buy Now
Switches - DIP Switches A6E-2104
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number SW948-ND 1134774-A6E-2104 A6E-2104
Product Name DIP Switches DIP Switches - A6E-2104 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-6102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1-1825008-4 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers
Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details