TE Connectivity DIP Switch 1825360-3

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.09 MM  [.476 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Through Hole Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.09 MM  [.476 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Through Hole Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825360-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825360-3
DIP Switch 1825360-3
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.09 MM  [.476 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Through Hole Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 4
  • Number of Switches : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 12.09 MM  [.476 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 35

Product Type Features


  • Actuator Style : Extended Actuator, Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Through Hole
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Rotary Encoded DIP Switches - 7182077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7182077
Rotary Encoded DIP Switches 7182077
TE Connectivity 1825360-3

TE Connectivity 1825360-3

Supplier's Site
DIP & SIP Switches - 7182077P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7182077P
DIP & SIP Switches 7182077P
TE Connectivity 1825360-3 DIP Switch

TE Connectivity 1825360-3 DIP Switch

Supplier's Site
DIP & SIP Switches - 1621739 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1621739
DIP & SIP Switches 1621739
TE Connectivity 1825360-3 DIP Switch

TE Connectivity 1825360-3 DIP Switch

Supplier's Site
DIP Switches - 1825360-3 - 905608-1825360-3 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1825360-3
905608-1825360-3
DIP Switches - 1825360-3 905608-1825360-3
Manufacturer: TE Connectivity Win Source Part Number: 905608-1825360-3 Series: ADE Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 100mA 24VDC Package: Tube Mounting: Through Hole Family Name: 1825360 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 18253603, 450-1781

Manufacturer: TE Connectivity
Win Source Part Number: 905608-1825360-3
Series: ADE
Operating Temperature Range: -30°C ~ 85°C
Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Package: Tube
Mounting: Through Hole
Family Name: 1825360
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 18253603, 450-1781

Buy Now Datasheet
DIP Switches - 450-1781-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1781-ND
DIP Switches 450-1781-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Buy Now Datasheet
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Alcoswitch Te Connectivity - 46Y9213 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Alcoswitch Te Connectivity
46Y9213
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Alcoswitch Te Connectivity 46Y9213
DIP SWITCH, SPST, DIP, THROUGH HOLE, 100 MA, 24 V ROHS COMPLIANT: YES

DIP SWITCH, SPST, DIP, THROUGH HOLE, 100 MA, 24 V ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
1825360-3
DIP Switches / SIP Switches 1825360-3
DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet
Switches - DIP Switches 1825360-3
SWITCH SLIDE DIP SPST 100MA 24V

SWITCH SLIDE DIP SPST 100MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825360-3 7182077 7182077P 905608-1825360-3 450-1781-ND 46Y9213 1825360-3 1825360-3
Product Name DIP Switch Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches - 1825360-3 DIP Switches Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Alcoswitch Te Connectivity DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 4 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.1000 amps
Max DC Voltage Rating 5 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825002-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1-2319848-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-5435802-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP Switch - 2-2319847-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details