Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1134782-A6S-2101
Packaging: Tube
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Voltage Rating: 24VDC
Height Above Board: 0.146" (3.70mm)
Length: 0.237" (6.02mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Current Rating (Amps): 25mA
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH; No. of Circuits:-; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:A6T / A6S Series; Contact Current Max:25mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6S-2101-ND | 1134782-A6S-2101 | A6S-2101 | 91F1898 |
| Product Name | DIP Switches | DIP Switches - A6S-2101 | Switches - DIP Switches | Dip Switch; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | |
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts |