TE Connectivity DIP Switch 2-435668-9

Description
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (INCH) : .98 Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (INCH) : .98 Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-435668-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-435668-9
DIP Switch 2-435668-9
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (INCH) : .98 Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 9
  • Number of Switches : 9

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length (INCH) : .98

Electrical Characteristics


  • Operating Voltage (VDC) : 40

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 12

Product Type Features


  • Actuator Style : Rocker (Top Actuated)
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
2-435668-9
DIP Switches / SIP Switches 2-435668-9
DIP Switches / SIP Switches 9 POS LO PROF SLD T/H DIP SWITCH

DIP Switches / SIP Switches 9 POS LO PROF SLD T/H DIP SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 2-435668-9 2-435668-9
Product Name DIP Switch DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825190-5 - TE Connectivity
Specs
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
4 suppliers
DIP Switch - 1571983-5 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2319847-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details