Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872187-FODM3021R1
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Package: Bulk
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 872187-FODM3021R1 |
| Product Name | Optoisolators - Triac, SCR Output - FODM3021R1 |
| Package Type | 4-SMD |