Littelfuse, Inc. RF and Wireless - RF Power Dividers/Splitters S4008VTP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Power Dividers/Splitters Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Power Dividers/Splitters Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers/Splitters - S4008VTP - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Power Dividers/Splitters
S4008VTP
RF and Wireless - RF Power Dividers/Splitters S4008VTP
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Power Dividers/Splitters Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: RF and Wireless - RF Power Dividers/Splitters
Packaging: Bulk
Part Status: Obsolete
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 20 A
Current - Hold (Ih) (Max): 7 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number S4008VTP
Product Name RF and Wireless - RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

4 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD2828F - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o31261570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω - AD5PS-1+ - Mini-Circuits
Specs
0º Power Divider Division: 5-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 400.00 MHz
View Details
5 suppliers