Win Source Part Number: 1233164-S202031MS02Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *S202031MS02QE,2266-
Base Product Number: S202031
Slide Switch DPDT Through Hole
SLIDE SWITCH, DPDT, 6A, 250V, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:-; RoHS Compliant: Yes
SLIDE SWITCH, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes
Slide Switches Switch Slide Dpdt 6A Pcb
SWITCH SLIDE DPDT 6A 125V
SWITCH SLIDE DPDT 6A 125V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233164-S202031MS02QE | CKN9892-ND | 82AC3297 | S202031MS02QE | S202031MS02QE | S202031MS02QE |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switch, Dpdt, 6A, 250V, Tht; Contact Configuration C&k Components | Slide Switches | Slide Switches | Switches - Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Through Hole | PC Pin | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |