TE Connectivity Slide Switches 1825204-4

Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Terminals Connected : 1-3, 6-8, 11-13, 16-18 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.41 MM  [.41 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Terminals Connected : 1-3, 6-8, 11-13, 16-18 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.41 MM  [.41 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825204-4 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825204-4
Slide Switches 1825204-4
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Terminals Connected : 1-3, 6-8, 11-13, 16-18 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.41 MM  [.41 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Throw
  • Number of Actuators : Single
  • Number of Positions : 4
  • Operating Function : On On On
  • Terminals Connected : 1-3, 6-8, 11-13, 16-18

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 10.41 MM  [.41 INCH ]
  • Product Length : 26.67 MM  [1.05 INCH ]
  • Product Width : 9.35 MM  [.368 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Slide Switches - 1825204-4-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825204-4-ND
Slide Switches 1825204-4-ND
Slide Switch 4P4T Through Hole

Slide Switch 4P4T Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1825204-4
Slide Switches 1825204-4
Slide Switches 4P4T AU SLIDE SWITCH

Slide Switches 4P4T AU SLIDE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825204-4
Switches - Slide Switches 1825204-4
SWITCH SLIDE 4P4T 0.4VA 20V

SWITCH SLIDE 4P4T 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825204-4 1825204-4-ND 1825204-4 1825204-4
Product Name Slide Switches Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825011-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
4 suppliers
Specs
Operating Temp -4 to 176 F (-20 to 80 C)
Momentary Switch Function Other Momentary Contact; On-Off-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 7-1437580-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details