Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF135K-AP

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF135K-AP - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF135K-AP
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF135K-AP
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RXEF135K-AP
Through-Hole Circuit Protection Fuse 150-RXEF135K-AP
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: RXEF135K-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF135K-AP can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: RXEF135K-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF135K-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF135K-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF135K-AP
Circuit Protection - PTC Resettable Fuses RXEF135K-AP
PTC RESET FUSE 72V 1.35A RADIAL

PTC RESET FUSE 72V 1.35A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RXEF135K-AP 150-RXEF135K-AP RXEF135K-AP
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data