The Bourns MF-R Series PTC resettable fuse, part number 27AC8881, is designed for applications requiring overcurrent protection. It operates at a maximum voltage of 60V and has a holding current of 400mA, with a trip current of 800mA. The device features a round shape with a diameter of 7.4mm and a lead spacing of 5.1mm. It is RoHS compliant and halogen-free, making it suitable for environmentally sensitive applications. The fuse is capable of handling a maximum current of 40A and has a time to trip of approximately 3.8 seconds under specified conditions. The operating temperature range is from -40 °C to +85 °C, ensuring reliability in various environments. This fuse is suitable for use in computers, peripherals, general electronics, and automotive applications.
FUSE, PTC RESET, 60V, 400mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 27AC8881 |
| Product Name | Fuse, Ptc Reset, 60V, 400Ma, Radial; Product Range Bourns |
| Standards and Certifications | RoHS |