Bourns, Inc. PTC Resettable Fuses MF-LR450

Description
Polymeric PTC Resettable Fuse 16V 4.5A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 4.5A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-LR450-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-LR450-ND
PTC Resettable Fuses MF-LR450-ND
Polymeric PTC Resettable Fuse 16V 4.5A Ih User Defined Strap

Polymeric PTC Resettable Fuse 16V 4.5A Ih User Defined Strap

Buy Now Datasheet
Fuse, Resettable Ptc, 16V, 4.5A, Axial; Thermistor Mounting Bourns - 06X6326 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16V, 4.5A, Axial; Thermistor Mounting Bourns
06X6326
Fuse, Resettable Ptc, 16V, 4.5A, Axial; Thermistor Mounting Bourns 06X6326
FUSE, RESETTABLE PTC, 16V, 4.5A, AXIAL; Thermistor Mounting:Strap; Product Range:MF-LR Series; Holding Current:4.5A; Tripping Current:8.9A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16V, 4.5A, AXIAL; Thermistor Mounting:Strap; Product Range:MF-LR Series; Holding Current:4.5A; Tripping Current:8.9A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-LR450-ND 06X6326
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 16V, 4.5A, Axial; Thermistor Mounting Bourns
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD35-10-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R040-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details