RTP200HR010SA -- THERMAL CUTOFFS (THERMAL FUSES)
Littelfuse, Inc.
Thermal Cutoffs (Thermal Fuses)
RTP200HR010SA
Description
TCO 16VDC 500A 2SMD
Description
TCO 16VDC 500A 2SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
RTP200HR010SA |
|
Product Name
|
Thermal Cutoffs (Thermal Fuses) |
|
Type
|
2-SMD, No Lead
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
TQFN, 40-pin
Pins
40
Supply Voltage
2.7 to 5.5 volts
View Details
Number of Supplies
1
Features
Watchdog Timer; Manual Reset
Output Options
Active-low,Push-pull
View Details
6 suppliers
Type
TO-236-3, SC-59, SOT-23-3
IQ
70000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Number of Supplies
2; 2
Output Options
Push-Pull, Totem Pole
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details