C&K Components Tactile Switches - RS014R05B1SMA10RT RS014R05B1SMA10RT

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039882-RS014R05B1SM A10RT Termination: Gull Wing Current Rating: 50 mA Actuator Material: Nylon, Polyamide Switch Function: Off-Mom Switch Travel: 250 µm Mechanical Life: 100 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; MJTP1138GTR; MJTP1138F; MJTP1138BRS-014R05B1 -SMA10 RT; RS-014R05B1-SMA10RT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039882-RS014R05B1SM A10RT Termination: Gull Wing Current Rating: 50 mA Actuator Material: Nylon, Polyamide Switch Function: Off-Mom Switch Travel: 250 µm Mechanical Life: 100 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; MJTP1138GTR; MJTP1138F; MJTP1138BRS-014R05B1 -SMA10 RT; RS-014R05B1-SMA10RT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - RS014R05B1SMA10RT - 1039882-RS014R05B1SMA10RT - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - RS014R05B1SMA10RT
1039882-RS014R05B1SMA10RT
Tactile Switches - RS014R05B1SMA10RT 1039882-RS014R05B1SMA10RT
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039882-RS014R05B1SM A10RT Termination: Gull Wing Current Rating: 50 mA Actuator Material: Nylon, Polyamide Switch Function: Off-Mom Switch Travel: 250 µm Mechanical Life: 100 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; MJTP1138GTR; MJTP1138F; MJTP1138BRS-014R05B1 -SMA10 RT; RS-014R05B1-SMA10RT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 12 V Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039882-RS014R05B1SMA10RT
Termination: Gull Wing
Current Rating: 50 mA
Actuator Material: Nylon, Polyamide
Switch Function: Off-Mom
Switch Travel: 250 µm
Mechanical Life: 100 kcycles
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; MJTP1138GTR; MJTP1138F; MJTP1138BRS-014R05B1-SMA10 RT; RS-014R05B1-SMA10RT;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 12 V
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
RS014R05B1SMA10RT
Tactile Switches RS014R05B1SMA10RT
Tactile Switches SPST 0.05A 12V 160gf

Tactile Switches SPST 0.05A 12V 160gf

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1039882-RS014R05B1SMA10RT RS014R05B1SMA10RT
Product Name Tactile Switches - RS014R05B1SMA10RT Tactile Switches
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
30mm Non- Illuminated Mushroom with Key Push Buttons - AMLKB2 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers