Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 0.02A, 15VDC, 160GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SWITCH, 0.02A, 15VDC, 160GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SWITCH, 0.02A, 15VDC, 160GF, SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-RKA2SGM055SMTRLFSCT-ND | 108-RKA2SGM055SMTRLFSDKR-ND | 37AJ2299 | 38AJ4235 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.02A, 15Vdc, 160Gf, Smd; Product Range C&k Components | Tactile Switch, 0.02A, 15Vdc, 160Gf, Smd Rohs Compliant C&k Components |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Flush | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 4.50mm x 4.50mm | 4.50mm x 4.50mm |