The EB2011P-CE is a single-pole, double-throw, momentary pushbutton with silver contacts and straight PC terminals rated for 3A at 125V AC. It features a brass plunger and bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.35N, a total travel of 1.6mm, and operates within a temperature range of -10°C to +70°C. Terminals are epoxy sealed to prevent contaminant ingress, and the design achieves 1,500V AC dielectric strength between contacts and case. Mounting is via through-hole PCB terminals with a recommended soldering profile as specified in the Supplement section.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-CE | EB2011P-CE | 2300-EB2011P-CE | EB2011P-CE | EB2011P-CE |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Pin |