Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-R300-0-99

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1334900-MF-R300-0-99 Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.472" L x 0.118" W (12.00mm x 3.00mm) Height - Seated (Max): 0.720" (18.30mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 3 A Current - Trip (It): 6 A Time to Trip: 10.8 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFR300099 Base Product Number: MF-R300 Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1334900-MF-R300-0-99 Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.472" L x 0.118" W (12.00mm x 3.00mm) Height - Seated (Max): 0.720" (18.30mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 3 A Current - Trip (It): 6 A Time to Trip: 10.8 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFR300099 Base Product Number: MF-R300 Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1334900-MF-R300-0-99 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334900-MF-R300-0-99
Circuit Protection - PTC Resettable Fuses 1334900-MF-R300-0-99
Manufacturer: Bourns Inc. Win Source Part Number: 1334900-MF-R300-0-99 Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.472" L x 0.118" W (12.00mm x 3.00mm) Height - Seated (Max): 0.720" (18.30mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 3 A Current - Trip (It): 6 A Time to Trip: 10.8 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFR300099 Base Product Number: MF-R300 Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1334900-MF-R300-0-99
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.472" L x 0.118" W (12.00mm x 3.00mm)
Height - Seated (Max): 0.720" (18.30mm)
Standard Package: 500
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 3 A
Current - Trip (It): 6 A
Time to Trip: 10.8 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 80 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MFR300099
Base Product Number: MF-R300
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PTC Resettable Fuses - MF-R300-0-99-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R300-0-99-ND
PTC Resettable Fuses MF-R300-0-99-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Bourns - 61J7414 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Bourns
61J7414
Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Bourns 61J7414
FUSE, PTC RESET, 30V, 3A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 3A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 1334900-MF-R300-0-99 MF-R300-0-99-ND 61J7414
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Supply Voltage (VS) 30 volts
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Size Radial, Disc
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R040-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R025-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details