Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF600K-AP

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF600K-AP - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF600K-AP
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF600K-AP
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-RGEF600K-AP
Circuit Protection Fuse 150-RGEF600K-AP
PTC Resettable Fuse Product overview: RGEF600K-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF600K-AP can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: RGEF600K-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF600K-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RGEF600K-AP - 801088-RGEF600K-AP - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF600K-AP
801088-RGEF600K-AP
PTC Resettable Fuses - RGEF600K-AP 801088-RGEF600K-AP
Manufacturer: Littelfuse Inc. Win Source Part Number: 801088-RGEF600K-AP Packaging: Tape & Box (TB) Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 10.2A Time to Trip: 3.3s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.421" L x 0.098" W (10.70mm x 2.50mm) Resistance - Initial (Ri) (Min): 10 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 6A Height - Seated (Maximum): 0.709" (18.00mm) Resistance - Post Trip (R1) (Maximum): 28 mOhms Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801088-RGEF600K-AP
Packaging: Tape & Box (TB)
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 10.2A
Time to Trip: 3.3s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.421" L x 0.098" W (10.70mm x 2.50mm)
Resistance - Initial (Ri) (Min): 10 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 6A
Height - Seated (Maximum): 0.709" (18.00mm)
Resistance - Post Trip (R1) (Maximum): 28 mOhms
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable

Buy Now
Circuit Protection - PTC Resettable Fuses - RGEF600K-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF600K-AP
Circuit Protection - PTC Resettable Fuses RGEF600K-AP
PTC RESET FUSE 16V 6A RADIAL

PTC RESET FUSE 16V 6A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RGEF600K-AP 150-RGEF600K-AP 801088-RGEF600K-AP RGEF600K-AP
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection Fuse PTC Resettable Fuses - RGEF600K-AP Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data