Approval
Recognized Component for Canada and U.S. 100mA~15A
Interrupting Rating
100mA~10A : 50 amperes at 350V AC
50 amperes at 250V AC/DC
100mA~15A : 50 amperes at 350V AC
50 amperes at 250V AC
Material
Ceramic Body / Nickel Plated Brass Caps
Lead Wire: Diameter 0.6 mm, 7A and Less
Diameter 1.0mm, 8A to 15A
Environmental Specification
Operating Temperature:-55°C to +125°C
| VICFUSE | |
|---|---|
| Product Category | Fuses |
| Product Name | Micro Fuses - VF875 |
| Approvals / Standards | RoHS; UL |