Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140499-RF3327-000
Categories: PTC Resettable Fuses
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Ptc Reset Fuse 16V 15A Radial Product overview: RF3327-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 15A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3327-000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1140499-RF3327-000 | 150-RF3327-000 |
| Product Name | PTC Resettable Fuses - RF3327-000 | 16V 15A Circuit Protection Fuse |