Littelfuse, Inc. 12A 20.4A 100A Circuit Protection Fuse RF3267-000

Description
PTC Resettable Fuse 12A(hold) 20.4A(trip) 16VDC 100A 4.2W 7.5s 0.0033Ohm Radial 17.5 X 3.5 X 28mm Bag Product overview: RF3267-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 20.4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 20.4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3267-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 12A(hold) 20.4A(trip) 16VDC 100A 4.2W 7.5s 0.0033Ohm Radial 17.5 X 3.5 X 28mm Bag Product overview: RF3267-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 20.4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 20.4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3267-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 20.4A 100A Circuit Protection Fuse
150-RF3267-000
12A 20.4A 100A Circuit Protection Fuse 150-RF3267-000
PTC Resettable Fuse 12A(hold) 20.4A(trip) 16VDC 100A 4.2W 7.5s 0.0033Ohm Radial 17.5 X 3.5 X 28mm Bag Product overview: RF3267-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 20.4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 20.4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3267-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 12A(hold) 20.4A(trip) 16VDC 100A 4.2W 7.5s 0.0033Ohm Radial 17.5 X 3.5 X 28mm Bag Product overview: RF3267-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 20.4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 20.4A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3267-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF3267-000 - 1145925-RF3267-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF3267-000
1145925-RF3267-000
PTC Resettable Fuses - RF3267-000 1145925-RF3267-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145925-RF3267-000 Length: 17.018 mm Height - Seated (Max): 27.9908 mm Time to Trip: 7.5 s Hold Current: 12 A Width: 2.921 mm Trip Current: 20.4 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 10.16 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145925-RF3267-000
Length: 17.018 mm
Height - Seated (Max): 27.9908 mm
Time to Trip: 7.5 s
Hold Current: 12 A
Width: 2.921 mm
Trip Current: 20.4 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 10.16 mm
Max Current Rating: 100 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF3267-000 1145925-RF3267-000
Product Name 12A 20.4A 100A Circuit Protection Fuse PTC Resettable Fuses - RF3267-000
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 486-2762-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers