Littelfuse, Inc. 5A 8.5A 100A Circuit Protection Fuse RF3233-000

Description
PTC Resettable Fuse 5A(hold) 8.5A(trip) 16VDC 100A 2.6W 2s 0.015Ohm Radial 10.4 X 3 X 14.3mm Bag Product overview: RF3233-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 8.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 8.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3233-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 5A(hold) 8.5A(trip) 16VDC 100A 2.6W 2s 0.015Ohm Radial 10.4 X 3 X 14.3mm Bag Product overview: RF3233-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 8.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 8.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3233-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 8.5A 100A Circuit Protection Fuse
150-RF3233-000
5A 8.5A 100A Circuit Protection Fuse 150-RF3233-000
PTC Resettable Fuse 5A(hold) 8.5A(trip) 16VDC 100A 2.6W 2s 0.015Ohm Radial 10.4 X 3 X 14.3mm Bag Product overview: RF3233-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 8.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 8.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3233-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 5A(hold) 8.5A(trip) 16VDC 100A 2.6W 2s 0.015Ohm Radial 10.4 X 3 X 14.3mm Bag Product overview: RF3233-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 8.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 8.5A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3233-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF3233-000 - 1088092-RF3233-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF3233-000
1088092-RF3233-000
PTC Resettable Fuses - RF3233-000 1088092-RF3233-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088092-RF3233-000 Length: 9.906 mm Height - Seated (Max): 14.3002 mm Mounting: SMD (SMT) Time to Trip: 2 s Hold Current: 5 A Width: 2.4892 mm Trip Current: 8.5 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 0ZRA0500FF2D; 16R500GU; MF-RG500-0; 16R500GPR; RF3236-000; MF-RG500-AP; AGRF500-2; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088092-RF3233-000
Length: 9.906 mm
Height - Seated (Max): 14.3002 mm
Mounting: SMD (SMT)
Time to Trip: 2 s
Hold Current: 5 A
Width: 2.4892 mm
Trip Current: 8.5 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): 0ZRA0500FF2D; 16R500GU; MF-RG500-0; 16R500GPR; RF3236-000; MF-RG500-AP; AGRF500-2;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF3233-000 1088092-RF3233-000
Product Name 5A 8.5A 100A Circuit Protection Fuse PTC Resettable Fuses - RF3233-000
Mounting Through Hole SMD (SMT)
Unlock Full Specs
to access all available technical data