Littelfuse, Inc. PTC Resettable Fuses - RF3101-000 RF3101-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007594-RF3101-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007594-RF3101-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF3101-000 - 1007594-RF3101-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF3101-000
1007594-RF3101-000
PTC Resettable Fuses - RF3101-000 1007594-RF3101-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007594-RF3101-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007594-RF3101-000
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Singapore, Singapore
SMD 2A 4A 40A Circuit Protection Fuse
150-RF3101-000
SMD 2A 4A 40A Circuit Protection Fuse 150-RF3101-000
PTC Resettable Fuse 2A(hold) 4A(trip) 16VDC 40A 1.2W 5s 0.02Ohm SMD Solder Pad 1812 T/R Product overview: RF3101-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3101-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 2A(hold) 4A(trip) 16VDC 40A 1.2W 5s 0.02Ohm SMD Solder Pad 1812 T/R Product overview: RF3101-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3101-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMD Resettable Fuses ROHS

SMD Resettable Fuses ROHS

Supplier's Site
Pptc Resettable Fuse, 40A, 16Vdc, 1812 Rohs Compliant Littelfuse - 81AH9185 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 40A, 16Vdc, 1812 Rohs Compliant Littelfuse
81AH9185
Pptc Resettable Fuse, 40A, 16Vdc, 1812 Rohs Compliant Littelfuse 81AH9185
PPTC RESETTABLE FUSE, 40A, 16VDC, 1812 ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, 40A, 16VDC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1007594-RF3101-000 150-RF3101-000 RF3101-000 81AH9185
Product Name PTC Resettable Fuses - RF3101-000 SMD 2A 4A 40A Circuit Protection Fuse Fuses Pptc Resettable Fuse, 40A, 16Vdc, 1812 Rohs Compliant Littelfuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002445204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers