Littelfuse, Inc. PTC Resettable Fuses - RF3059-000 RF3059-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976044-RF3059-000 Length: 23.495 mm Height - Seated (Max): 27.8892 mm Mounting: SMD (SMT) Time to Trip: 9 s Hold Current: 14 A Width: 2.8956 mm Trip Current: 23.8 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 10.16 mm Max Current Rating: 100 A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976044-RF3059-000 Length: 23.495 mm Height - Seated (Max): 27.8892 mm Mounting: SMD (SMT) Time to Trip: 9 s Hold Current: 14 A Width: 2.8956 mm Trip Current: 23.8 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 10.16 mm Max Current Rating: 100 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF3059-000 - 976044-RF3059-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF3059-000
976044-RF3059-000
PTC Resettable Fuses - RF3059-000 976044-RF3059-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976044-RF3059-000 Length: 23.495 mm Height - Seated (Max): 27.8892 mm Mounting: SMD (SMT) Time to Trip: 9 s Hold Current: 14 A Width: 2.8956 mm Trip Current: 23.8 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 10.16 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976044-RF3059-000
Length: 23.495 mm
Height - Seated (Max): 27.8892 mm
Mounting: SMD (SMT)
Time to Trip: 9 s
Hold Current: 14 A
Width: 2.8956 mm
Trip Current: 23.8 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 10.16 mm
Max Current Rating: 100 A

Buy Now
Singapore, Singapore
14A 23.8A 100A Circuit Protection Fuse
150-RF3059-000
14A 23.8A 100A Circuit Protection Fuse 150-RF3059-000
PTC Resettable Fuse 14A(hold) 23.8A(trip) 16VDC 100A 4.6W 9s 0.0026Ohm Radial 23.5 X 3.5 X 27.9mm Bag Product overview: RF3059-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 23.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 14A, 23.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3059-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 14A(hold) 23.8A(trip) 16VDC 100A 4.6W 9s 0.0026Ohm Radial 23.5 X 3.5 X 27.9mm Bag Product overview: RF3059-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 23.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 14A, 23.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3059-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 976044-RF3059-000 150-RF3059-000
Product Name PTC Resettable Fuses - RF3059-000 14A 23.8A 100A Circuit Protection Fuse
Mounting SMD (SMT) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 1033520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details