Littelfuse, Inc. PTC Resettable Fuses - RF2146-000 RF2146-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963680-RF2146-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963680-RF2146-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF2146-000 - 963680-RF2146-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2146-000
963680-RF2146-000
PTC Resettable Fuses - RF2146-000 963680-RF2146-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963680-RF2146-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963680-RF2146-000
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-RF2146-000
Circuit Protection Fuse 150-RF2146-000
PTC Resettable Fuse Product overview: RF2146-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2146-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: RF2146-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2146-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ptc Resettable Fuse, Aec-Q200, 48V, 1206; Pptc Case Style Littelfuse - 34AC5186 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 48V, 1206; Pptc Case Style Littelfuse
34AC5186
Ptc Resettable Fuse, Aec-Q200, 48V, 1206; Pptc Case Style Littelfuse 34AC5186
PTC RESETTABLE FUSE, AEC-Q200, 48V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDC Series; Voltage Rating:48VDC; Holding Current:160mA; Tripping Current:450mA; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 48V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDC Series; Voltage Rating:48VDC; Holding Current:160mA; Tripping Current:450mA; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 963680-RF2146-000 150-RF2146-000 34AC5186
Product Name PTC Resettable Fuses - RF2146-000 Circuit Protection Fuse Ptc Resettable Fuse, Aec-Q200, 48V, 1206; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers