Littelfuse, Inc. Ptc Resettable Fuse, 100A, 15Vdc; Product Range Littelfuse RF1669-000

Description
PTC RESETTABLE FUSE, 100A, 15VDC; Product Range:PolySwitch SRP Series; Voltage Rating:15VDC; Holding Current:1.2A; Tripping Current:2.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 100A, 15VDC; Product Range:PolySwitch SRP Series; Voltage Rating:15VDC; Holding Current:1.2A; Tripping Current:2.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 100A, 15Vdc; Product Range Littelfuse - 34AC5054 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 100A, 15Vdc; Product Range Littelfuse
34AC5054
Ptc Resettable Fuse, 100A, 15Vdc; Product Range Littelfuse 34AC5054
PTC RESETTABLE FUSE, 100A, 15VDC; Product Range:PolySwitch SRP Series; Voltage Rating:15VDC; Holding Current:1.2A; Tripping Current:2.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 100A, 15VDC; Product Range:PolySwitch SRP Series; Voltage Rating:15VDC; Holding Current:1.2A; Tripping Current:2.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC5054
Product Name Ptc Resettable Fuse, 100A, 15Vdc; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-LR550-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF260/16X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details