Bourns, Inc. PTC Resettable Fuses MF-PSML110-2

Description
Polymeric PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-PSML110-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-PSML110-2TR-ND
PTC Resettable Fuses MF-PSML110-2TR-ND
Polymeric PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1113181-MF-PSML110-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1113181-MF-PSML110-2
Circuit Protection - PTC Resettable Fuses 1113181-MF-PSML110-2
Win Source Part Number: 1113181-MF-PSML110-2 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-PSML Type: Polymeric Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Thickness (Max): 0.024" (0.60mm) Voltage - Max: 6V Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Resistance - Initial (Ri) (Min): 17.5 mOhms Alternative Parts (Cross-Reference): MF-PSML110-2.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: MF-PSML110-2CT,MF-PS ML110-2-ND,2266-MF-P SML110-2,MF-PSML110- 2TR,MF-PSML110-2DKR Base Product Number: MF-PSML Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1113181-MF-PSML110-2
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-PSML
Type: Polymeric
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Thickness (Max): 0.024" (0.60mm)
Voltage - Max: 6V
Package / Case: 0805 (2012 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm)
Resistance - Initial (Ri) (Min): 17.5 mOhms
Alternative Parts (Cross-Reference): MF-PSML110-2.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: MF-PSML110-2CT,MF-PSML110-2-ND,2266-MF-PSML110-2,MF-PSML110-2TR,MF-PSML110-2DKR
Base Product Number: MF-PSML
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number MF-PSML110-2TR-ND 1113181-MF-PSML110-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-NSMF075/13X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R040-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details