PTC Resettable Fuse 1.04A(hold) 2.46A(trip) 16VDC 40A 1.1W 20s 0.57Ohm SMD Solder Pad 7.98 X 5.44 X 3mm T/R Automotive AEC-Q200 Product overview: RF1636-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.04A, 2.46A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.04A, 2.46A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1636-000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178445-RF1636-000
Length: 7.366 mm
Time to Trip: 20 s
Thickness: 3.175 mm
Number of Pins: 2
Hold Current: 1.04 A
Width: 5.1308 mm
Trip Current: 2.46 A
Categories: PTC Resettable Fuses
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Current Rating: 40 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 150-RF1636-000 | 1178445-RF1636-000 |
| Product Name | Automotive SMD 1.04A 2.46A Circuit Protection Fuse | PTC Resettable Fuses - RF1636-000 |
| Approvals / Standards | RoHS |