Littelfuse, Inc. Resettable Fuses RF1403-000

Description
MINISMDC050F-2
Request a Quote Datasheet
Description
MINISMDC050F-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740401
Resettable Fuses 1740401
MINISMDC050F-2

MINISMDC050F-2

Supplier's Site
Resettable Fuses - 1740803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740803
Resettable Fuses 1740803
MINISMDC050F-2

MINISMDC050F-2

Supplier's Site
PTC Resettable Fuses - RF1403-000 - 974560-RF1403-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1403-000
974560-RF1403-000
PTC Resettable Fuses - RF1403-000 974560-RF1403-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974560-RF1403-000 Length: 4.5466 mm Mounting: SMD (SMT) Time to Trip: 150 ms Thickness: 609.6 µm Hold Current: 500 mA Width: 3.2512 mm Trip Current: 1 A Categories: PTC Resettable Fuses Case / Package: 4532 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1812 Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974560-RF1403-000
Length: 4.5466 mm
Mounting: SMD (SMT)
Time to Trip: 150 ms
Thickness: 609.6 µm
Hold Current: 500 mA
Width: 3.2512 mm
Trip Current: 1 A
Categories: PTC Resettable Fuses
Case / Package: 4532
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1812
Max Current Rating: 100 A

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-RF1403-000
Circuit Protection Fuse 150-RF1403-000
PTC Resettable Fuse Product overview: RF1403-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1403-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: RF1403-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1403-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
24V 500mA 100A 1A 1812 Resettable Fuses ROHS

24V 500mA 100A 1A 1812 Resettable Fuses ROHS

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RF1403-000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RF1403-000
TVS/Fuse/Board Level Protection >> Resettable Fuses RF1403-000
24V 500mA 100A 1A 1812 Resettable Fuses ROHS

24V 500mA 100A 1A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740401 1740803 974560-RF1403-000 150-RF1403-000 RF1403-000 RF1403-000
Product Name Resettable Fuses Resettable Fuses PTC Resettable Fuses - RF1403-000 Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Fuse Type Miniature Miniature
Fuse Material Poly Poly
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details