PTC Resettable Fuse Product overview: RF1344-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1344-000 can be used for catalog matching and distributor lookup.
Wickmann RF1344-000 Resettable Fuse
Wickmann RF1344-000 Resettable Fuse
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081533-RF1344-000
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
48V 160mA 10A 450mA 1206 Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-RF1344-000 | 1740384 | 1081533-RF1344-000 | RF1344-000 |
| Product Name | Circuit Protection Fuse | Resettable Fuses | PTC Resettable Fuses - RF1344-000 | Fuses |
| Fuse Material | Poly |