Littelfuse, Inc. PTC Resettable Fuses - RF1342-000 RF1342-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152739-RF1342-000 Length: 5.0038 mm Time to Trip: 100 ms Thickness: 889 µm Hold Current: 550 mA Width: 4.4958 mm Trip Current: 1.1 A Categories: PTC Resettable Fuses Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 2018 Max Current Rating: 8 A Case Code (Metric): 5045
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152739-RF1342-000 Length: 5.0038 mm Time to Trip: 100 ms Thickness: 889 µm Hold Current: 550 mA Width: 4.4958 mm Trip Current: 1.1 A Categories: PTC Resettable Fuses Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 2018 Max Current Rating: 8 A Case Code (Metric): 5045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF1342-000 - 1152739-RF1342-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1342-000
1152739-RF1342-000
PTC Resettable Fuses - RF1342-000 1152739-RF1342-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152739-RF1342-000 Length: 5.0038 mm Time to Trip: 100 ms Thickness: 889 µm Hold Current: 550 mA Width: 4.4958 mm Trip Current: 1.1 A Categories: PTC Resettable Fuses Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 2018 Max Current Rating: 8 A Case Code (Metric): 5045

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152739-RF1342-000
Length: 5.0038 mm
Time to Trip: 100 ms
Thickness: 889 µm
Hold Current: 550 mA
Width: 4.4958 mm
Trip Current: 1.1 A
Categories: PTC Resettable Fuses
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 2018
Max Current Rating: 8 A
Case Code (Metric): 5045

Buy Now
Singapore, Singapore
SMD 0.55A 1.1A 10A Circuit Protection Fuse
150-RF1342-000
SMD 0.55A 1.1A 10A Circuit Protection Fuse 150-RF1342-000
PTC Resettable Fuse 0.55A(hold) 1.1A(trip) 60VDC 10A 1W 0.1s 0.2Ohm SMD Solder Pad 2018 T/R Product overview: RF1342-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.55A, 1.1A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.55A, 1.1A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1342-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.55A(hold) 1.1A(trip) 60VDC 10A 1W 0.1s 0.2Ohm SMD Solder Pad 2018 T/R Product overview: RF1342-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.55A, 1.1A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.55A, 1.1A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1342-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ptc Resettable Fuse, 60Vdc, 2018 Rohs Compliant Littelfuse - 34AK2821 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 60Vdc, 2018 Rohs Compliant Littelfuse
34AK2821
Ptc Resettable Fuse, 60Vdc, 2018 Rohs Compliant Littelfuse 34AK2821
PTC RESETTABLE FUSE, 60VDC, 2018 ROHS COMPLIANT: YES

PTC RESETTABLE FUSE, 60VDC, 2018 ROHS COMPLIANT: YES

Supplier's Site
60V 550mA 10A 1.1A 2018 Resettable Fuses ROHS

60V 550mA 10A 1.1A 2018 Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Fuses Fuses Fuses Fuses
Product Number 1152739-RF1342-000 150-RF1342-000 34AK2821 RF1342-000
Product Name PTC Resettable Fuses - RF1342-000 SMD 0.55A 1.1A 10A Circuit Protection Fuse Ptc Resettable Fuse, 60Vdc, 2018 Rohs Compliant Littelfuse Fuses
Mounting SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers