Littelfuse, Inc. Circuit Protection Fuse RF1338-000

Description
PTC Resettable Fuse Product overview: RF1338-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1338-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: RF1338-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1338-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-RF1338-000
Circuit Protection Fuse 150-RF1338-000
PTC Resettable Fuse Product overview: RF1338-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1338-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: RF1338-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1338-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF1338-000 - 958818-RF1338-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1338-000
958818-RF1338-000
PTC Resettable Fuses - RF1338-000 958818-RF1338-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958818-RF1338-000 Length: 4.5974 mm Mounting: SMD (SMT) Time to Trip: 300 ms Thickness: 482.6 µm Hold Current: 1.1 A Width: 3.2512 mm Trip Current: 2.2 A Categories: PTC Resettable Fuses Case / Package: 4532 Alternative Parts (Cross-Reference): 0ZCJ0110FF2E; PTS12066V110; 0ZCH0110FF2E; 1210L110THYR; 0ZCC0110FF2C; RF1406-000; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1812 Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958818-RF1338-000
Length: 4.5974 mm
Mounting: SMD (SMT)
Time to Trip: 300 ms
Thickness: 482.6 µm
Hold Current: 1.1 A
Width: 3.2512 mm
Trip Current: 2.2 A
Categories: PTC Resettable Fuses
Case / Package: 4532
Alternative Parts (Cross-Reference): 0ZCJ0110FF2E; PTS12066V110; 0ZCH0110FF2E; 1210L110THYR; 0ZCC0110FF2C; RF1406-000;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1812
Max Current Rating: 100 A

Buy Now
16V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

16V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RF1338-000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RF1338-000
TVS/Fuse/Board Level Protection >> Resettable Fuses RF1338-000
16V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

16V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-RF1338-000 958818-RF1338-000 RF1338-000 RF1338-000
Product Name Circuit Protection Fuse PTC Resettable Fuses - RF1338-000 Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD (SMT)
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data