Littelfuse, Inc. PTC Resettable Fuses - RF0319-000 RF0319-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151279-RF0319-000 Length: 7.366 mm Time to Trip: 500 ms Thickness: 2.9972 mm Number of Pins: 2 Hold Current: 1.1 A Width: 5.1308 mm Trip Current: 2.2 A Categories: PTC Resettable Fuses Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Current Rating: 40 A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151279-RF0319-000 Length: 7.366 mm Time to Trip: 500 ms Thickness: 2.9972 mm Number of Pins: 2 Hold Current: 1.1 A Width: 5.1308 mm Trip Current: 2.2 A Categories: PTC Resettable Fuses Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Current Rating: 40 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF0319-000 - 1151279-RF0319-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF0319-000
1151279-RF0319-000
PTC Resettable Fuses - RF0319-000 1151279-RF0319-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151279-RF0319-000 Length: 7.366 mm Time to Trip: 500 ms Thickness: 2.9972 mm Number of Pins: 2 Hold Current: 1.1 A Width: 5.1308 mm Trip Current: 2.2 A Categories: PTC Resettable Fuses Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Current Rating: 40 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151279-RF0319-000
Length: 7.366 mm
Time to Trip: 500 ms
Thickness: 2.9972 mm
Number of Pins: 2
Hold Current: 1.1 A
Width: 5.1308 mm
Trip Current: 2.2 A
Categories: PTC Resettable Fuses
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Current Rating: 40 A

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-RF0319-000
Circuit Protection Fuse 150-RF0319-000
PTC Resettable Fuse Product overview: RF0319-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0319-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: RF0319-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0319-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
33V 1.1A 40A 2.2A 2920 Resettable Fuses ROHS

33V 1.1A 40A 2.2A 2920 Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Fuses Fuses Fuses
Product Number 1151279-RF0319-000 150-RF0319-000 RF0319-000
Product Name PTC Resettable Fuses - RF0319-000 Circuit Protection Fuse Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AML -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details