Littelfuse, Inc. PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse R253.500

Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet
Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse - R253.500 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
R253.500
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse R253.500
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number R253.500
Product Name PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110485 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details