C&K Components Switches Pushbutton Switches PVB4EE300NSLFS

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: C&K Category: Switches Pushbutton Switches Series: PVB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Mounting Type: Surface Mount Circuit: SPDT Type: Standard Switch Function: On-On Current Rating (Amps): 100mA (DC)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: C&K Category: Switches Pushbutton Switches Series: PVB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Mounting Type: Surface Mount Circuit: SPDT Type: Standard Switch Function: On-On Current Rating (Amps): 100mA (DC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Pushbutton Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Pushbutton Switches
Switches Pushbutton Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: C&K Category: Switches Pushbutton Switches Series: PVB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Mounting Type: Surface Mount Circuit: SPDT Type: Standard Switch Function: On-On Current Rating (Amps): 100mA (DC)

Alternative Parts (Cross-Reference): Cross
Manufacturer: C&K
Category: Switches Pushbutton Switches
Series: PVB
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Mounting Type: Surface Mount
Circuit: SPDT
Type: Standard
Switch Function: On-On
Current Rating (Amps): 100mA (DC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Name Switches Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR50RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers