Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
TACTILE SWITCH, SPST, 0.05A, 12VDC/350GF; Product Range:PTS850 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:-; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-PTS850VR18PSMTRLFSDKR-ND | 108-PTS850VR18PSMTRLFSCT-ND | 12AJ6349 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, Spst, 0.05A, 12Vdc/350Gf; Product Range C&k Components |
| Actuator Specifications | Rectangular Button | Rectangular Button | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 5.40mm x 5.00mm | 5.40mm x 5.00mm |