C&K Components Tactile Switches PTS845VN20PSMTR4 LFS

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-PTS845VN20PSMTR4LFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-PTS845VN20PSMTR4LFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-PTS845VN20PSMTR4LFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, 80Gf; Product Range C&k Components - 12AJ6353 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, 80Gf; Product Range C&k Components
12AJ6353
Tactile Switch, Spst, 0.05A, 12Vdc, 80Gf; Product Range C&k Components 12AJ6353
TACTILE SWITCH, SPST, 0.05A, 12VDC, 80GF; Product Range:PTS845 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, 80GF; Product Range:PTS845 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-PTS845VN20PSMTR4LFSCT-ND 108-PTS845VN20PSMTR4LFSDKR-ND 12AJ6353
Product Name Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, 80Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.50mm x 2.55mm 4.50mm x 2.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 1571563-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg)
View Details
5 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers