PTS845 Series 4.5x3.4mm SMT Side
PTS845 Series 4.5x3.4mm SMT Side
PTS845 Series 4.5x3.4mm SMT Side
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-PTS845VM20SMTR4LFSTR-ND | 108-PTS845VM20SMTR4LFSCT-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 4.50mm x 2.55mm | 4.50mm x 2.55mm |