C&K Components Tactile Switches PTS845VM20PSMTR4 LFS

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-PTS845VM20PSMTR4LFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-PTS845VM20PSMTR4LFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-PTS845VM20PSMTR4LFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches - 1376575-PTS845VM20PSMTR4 LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376575-PTS845VM20PSMTR4 LFS
Switches - Tactile Switches 1376575-PTS845VM20PSMTR4 LFS
Win Source Part Number: 1376575-PTS845VM20PS MTR4 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS845 Package: Tape & Reel Product Status: Active Base Product Number: PTS845 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 3.40mm Actuator Orientation: Side Actuated Outline: 4.50mm x 2.55mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.20mm

Win Source Part Number: 1376575-PTS845VM20PSMTR4 LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS845
Package: Tape & Reel
Product Status: Active
Base Product Number: PTS845
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 3.40mm
Actuator Orientation: Side Actuated
Outline: 4.50mm x 2.55mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 0.20mm

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
PTS845VM20PSMTR4 LFS
Key/Switch >> Tactile Switches PTS845VM20PSMTR4 LFS
Round Button 50mA Brick nogging SPST - NO 160gf 12V SMD Tactile Switches ROHS

Round Button 50mA Brick nogging SPST - NO 160gf 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc/160Gf; Product Range C&k Components - 12AJ6352 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc/160Gf; Product Range C&k Components
12AJ6352
Tactile Switch, Spst, 0.05A, 12Vdc/160Gf; Product Range C&k Components 12AJ6352
TACTILE SWITCH, SPST, 0.05A, 12VDC/160GF; Product Range:PTS845 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC/160GF; Product Range:PTS845 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-PTS845VM20PSMTR4LFSTR-ND 108-PTS845VM20PSMTR4LFSCT-ND 1376575-PTS845VM20PSMTR4 LFS PTS845VM20PSMTR4 LFS 12AJ6352
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Key/Switch >> Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc/160Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.50mm x 2.55mm 4.50mm x 2.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDT - Pushbutton - NDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers