C&K Components Tactile Switches PTS840GMSMTRLFS

Description
Tactile Switches Microminiature SMT Side Actuated
Datasheet
Description
Tactile Switches Microminiature SMT Side Actuated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
PTS840GMSMTRLFS
Tactile Switches PTS840GMSMTRLFS
Tactile Switches Microminiature SMT Side Actuated

Tactile Switches Microminiature SMT Side Actuated

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number PTS840GMSMTRLFS
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Tactile Switches - 486-1930-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
B3W Sealed Tactile Switch - B3W-1000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers