3.2mm 2.5mm Round Button 50mA Standing paste 4.2mm SPST 260gf 16V SMD Tactile Switches ROHS
3.2mm 2.5mm Round Button 50mA Brick nogging 4.2mm SPST 260gf 16V SMD Tactile Switches ROHS
Tactile Switches SWITCH TACTILE
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS810SJK250SMTRLFS | PTS810SJK250SMTRLFS | PTS810SJK250SMTRLFS |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 2.5mm x Length: 4.2mm x Width: 3.2mm | ||
| Terminal Type | J pin | J Form Lead | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2651 kg) |