C&K Components Tactile Switches PTS647SM50SMTR2LFS

Description
Tactile Switches 50mA 12VDC, 1.8N 5.0mm H, G leads
Datasheet
Description
Tactile Switches 50mA 12VDC, 1.8N 5.0mm H, G leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - PTS647SM50SMTR2LFS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
PTS647SM50SMTR2LFS
Tactile Switches PTS647SM50SMTR2LFS
Tactile Switches 50mA 12VDC, 1.8N 5.0mm H, G leads

Tactile Switches 50mA 12VDC, 1.8N 5.0mm H, G leads

Buy Now Datasheet
Pushbutton Switches - PTS647SM50SMTR2LFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
PTS647SM50SMTR2LFS
Pushbutton Switches PTS647SM50SMTR2LFS
Round Button 50mA Standing paste SPST - normally open 180gf 12V SMD,4.5x4.5mm Tactile Switches ROHS

Round Button 50mA Standing paste SPST - normally open 180gf 12V SMD,4.5x4.5mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number PTS647SM50SMTR2LFS PTS647SM50SMTR2LFS
Product Name Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type SMD/SMT
Features RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Twin Touch Metal Operators - 2ATF3-F4-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers