Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-3000P

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-3000P
B3U Ultra-small Tactile Switch (SMT) B3U-3000P
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Switches Tactile Switches Series: B3U Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Rectangular Button

Alternative Parts (Cross-Reference): Cross
Manufacturer: Omron Electronics Inc-EMC Div
Category: Switches Tactile Switches
Series: B3U
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Type: Rectangular Button

Buy Now Datasheet
Tactile Switches - SW1022DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1022DKR-ND
Tactile Switches SW1022DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - SW1022CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1022CT-ND
Tactile Switches SW1022CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - SW1022TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1022TR-ND
Tactile Switches SW1022TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - B3U-3000P - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TACTILE SPST-NO 0.05A 12V
B3U-3000P
SWITCH TACTILE SPST-NO 0.05A 12V B3U-3000P
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now
Tactile Switches - B3U-3000P - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3U-3000P
Tactile Switches B3U-3000P
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3U-3000P
Tactile Switches B3U-3000P
Tactile Switches Side Actuated w/o boss w/o ground

Tactile Switches Side Actuated w/o boss w/o ground

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components - 39M4623 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components
39M4623
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components 39M4623
SWITCH, TACTILE, SPST-NO, 50mA, SMD, FULL REEL; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD, FULL REEL; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, Side Actuated, Smd; Product Range Omron - 34M5297 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Side Actuated, Smd; Product Range Omron
34M5297
Tactile Switch, Side Actuated, Smd; Product Range Omron 34M5297
TACTILE SWITCH, SIDE ACTUATED, SMD; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SIDE ACTUATED, SMD; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
NO 2.5mm -25℃~+70℃ SMDSplicing 1.2mm IP40 Black 50mA Surface Mount 3mm SPST 100MΩ 1.59N SMD Tactile Switches ROHS - 4157-B3U-3000P - Utmel Electronic Limited
Hong Kong, China
NO 2.5mm -25℃~+70℃ SMDSplicing 1.2mm IP40 Black 50mA Surface Mount 3mm SPST 100MΩ 1.59N SMD Tactile Switches ROHS
4157-B3U-3000P
NO 2.5mm -25℃~+70℃ SMDSplicing 1.2mm IP40 Black 50mA Surface Mount 3mm SPST 100MΩ 1.59N SMD Tactile Switches ROHS 4157-B3U-3000P
NO 2.5mm -25℃~+70℃ SMDSplicing 1.2mm IP40 Black 50mA Surface Mount 3mm SPST 100MΩ 1.59N SMD Tactile Switches ROHS

NO 2.5mm -25℃~+70℃ SMDSplicing 1.2mm IP40 Black 50mA Surface Mount 3mm SPST 100MΩ 1.59N SMD Tactile Switches ROHS

Supplier's Site
Switches - Tactile Switches - B3U-3000P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3U-3000P
Switches - Tactile Switches B3U-3000P
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
B3U-3000P
Key/Switch >> Tactile Switches B3U-3000P
不带 50mA 3mm 100MΩ 12V 1.59N 2.5mm 1.2mm Rectangle button Surface Mount,Right Angle SPST SMD Tactile Switches ROHS

不带 50mA 3mm 100MΩ 12V 1.59N 2.5mm 1.2mm Rectangle button Surface Mount,Right Angle SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3U-3000P SW1022DKR-ND SW1022CT-ND B3U-3000P B3U-3000P B3U-3000P 39M4623 34M5297 4157-B3U-3000P B3U-3000P B3U-3000P
Product Name B3U Ultra-small Tactile Switch (SMT) Switches Tactile Switches Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components Tactile Switch, Side Actuated, Smd; Product Range Omron NO 2.5mm -25℃~+70℃ SMDSplicing 1.2mm IP40 Black 50mA Surface Mount 3mm SPST 100MΩ 1.59N SMD Tactile Switches ROHS Switches - Tactile Switches Key/Switch >> Tactile Switches
Switch Dimensions 1.2 x 3 x 3.2 mm 4.00mm x 2.50mm 4.00mm x 2.50mm Height: 1.2mm x Length: 3mm x Width: 2.5mm
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology SMD (SMT) Tab Leadless Surface Mount Technology; Surface Mount Surface Mount Technology; SMD Right Angle PC Pins; Surface Mount Technology; SMDSplicing
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1621 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1621 kg)
Max. Mechanical Life 100000 Number of electrical operations 100000 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1122-G - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
Tactile Switches - Z7863TB-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers