Aratas America LLC B3J Hinged Tactile Switch B3J-7400

Description
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button is available in a wide variety of colors (five standard colors).
Request a Quote Datasheet
Description
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button is available in a wide variety of colors (five standard colors).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3J Hinged Tactile Switch - B3J-7400 - Aratas America LLC
Hoffman Estates, IL, United States
B3J Hinged Tactile Switch
B3J-7400
B3J Hinged Tactile Switch B3J-7400
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button is available in a wide variety of colors (five standard colors).

Through-hole-mounting Switches with
Hinges for a Sharp Snap Action

  • Quick, superior snap action through hook-type hinge construction.
  • Available with 1 or 2 LEDs or without LEDs.
  • The hinge button is available in a wide variety of colors (five standard colors).
Supplier's Site Datasheet
Pushbutton Switches - Z12867-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
Z12867-ND
Pushbutton Switches Z12867-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole

Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - B3J-7400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
B3J-7400
Switches - Pushbutton Switches B3J-7400
SWITCH PUSH SPST-NO 0.05A 24V

SWITCH PUSH SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3J-7400
Tactile Switches B3J-7400
Tactile Switches BLUE BUTTON HINGED YELLOW/GREEN LED

Tactile Switches BLUE BUTTON HINGED YELLOW/GREEN LED

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number B3J-7400 Z12867-ND B3J-7400 B3J-7400
Product Name B3J Hinged Tactile Switch Pushbutton Switches Switches - Pushbutton Switches Tactile Switches
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 3.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data