C&K Components Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components PTS645VL312 LFS

Description
TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes
Description
TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components - 35AH5274 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components
35AH5274
Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components 35AH5274
TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site
Tact Rohs Compliant C&k Components - 61AK3465 - Newark, An Avnet Company
Chicago, IL, United States
Tact Rohs Compliant C&k Components
61AK3465
Tact Rohs Compliant C&k Components 61AK3465
TACT ROHS COMPLIANT: YES

TACT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 35AH5274 61AK3465
Product Name Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components Tact Rohs Compliant C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 2300-EB2011-CE - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
Tactile Switches - 36-5133-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3F Tactile Switch - B3F-1055 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers