Aratas America LLC B3F Tactile Switch B3F-1055

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-1055 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-1055
B3F Tactile Switch B3F-1055
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - B3F-1055
1150747-B3F-1055
Tactile Switches - B3F-1055 1150747-B3F-1055
Manufacturer: Omron Win Source Part Number: 1150747-B3F-1055 Manufacturer Homepage: www.omron.com/index3 .html Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Omron
Win Source Part Number: 1150747-B3F-1055
Manufacturer Homepage: www.omron.com/index3.html
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Tactile Switches - SW795-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW795-ND
Tactile Switches SW795-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - B3F-1055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-1055
Switches - Tactile Switches B3F-1055
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht Rohs Compliant Omron - 74AH4123 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht Rohs Compliant Omron
74AH4123
Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht Rohs Compliant Omron 74AH4123
TACTILE SWITCH, 0.05A, 24VDC, 260GF, THT ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 260GF, THT ROHS COMPLIANT: YES

Supplier's Site
Tactile Switches - B3F-1055 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3F-1055
Tactile Switches B3F-1055
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3F-1055
Tactile Switches B3F-1055
Tactile Switches 6MM Tactile Switch 260GF 7.3MM

Tactile Switches 6MM Tactile Switch 260GF 7.3MM

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-1055 1150747-B3F-1055 SW795-ND B3F-1055 74AH4123 B3F-1055 B3F-1055
Product Name B3F Tactile Switch Tactile Switches - B3F-1055 Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht Rohs Compliant Omron Tactile Switches Tactile Switches
Switch Dimensions 7.3 x 6 x 6 mm 6.00mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins PC Pin Solder Pin
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2549 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2549 kg)
Max. Mechanical Life 100000 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers