TE Connectivity Tactile Switches 2331369-1

Description
Body Features Actuator Color : Black Actuator Force : 40 G  [1.41 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver Housing Features Low Profile : Yes Process Sealed : No Product Type Features Actuator Style : Top Actuator Actuator Type : Rocker Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote
Description
Body Features Actuator Color : Black Actuator Force : 40 G  [1.41 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver Housing Features Low Profile : Yes Process Sealed : No Product Type Features Actuator Style : Top Actuator Actuator Type : Rocker Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2331369-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2331369-1
Tactile Switches 2331369-1
Body Features Actuator Color : Black Actuator Force : 40 G  [1.41 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver Housing Features Low Profile : Yes Process Sealed : No Product Type Features Actuator Style : Top Actuator Actuator Type : Rocker Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 40 G  [1.41 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : Without
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 1
  • Switch Contact Plating Material : Silver

Housing Features


  • Low Profile : Yes
  • Process Sealed : No

Product Type Features


  • Actuator Style : Top Actuator
  • Actuator Type : Rocker
  • Leg Style : Gull Wing

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2331369-1
Product Name Tactile Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337235-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 1-2213818-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Pushbutton Switches - 1977120-2 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers